Panasonic Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5361X

Description
RES, 5K36, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2833
Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2833
RES, 5K36, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K36, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2832
Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2832
RES, 5K36, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K36, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2833
Product Name Res, 5K36, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers