RES, 52K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:52.3kohm;
RES, 52K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:52.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 76AH2829 |
| Product Name | Res, 52K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 52300 ohms |