Panasonic Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5231X

Description
RES, 5K23, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2826
Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2826
RES, 5K23, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2827
Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2827
RES, 5K23, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2826
Product Name Res, 5K23, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers