Panasonic Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5101X

Description
RES, 5K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2814
Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2814
RES, 5K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2815
Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2815
RES, 5K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2814
Product Name Res, 5K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details