Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD4702X

Description
RES 47K OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 47K OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD4702X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD4702X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD4702X
RES 47K OHM 0.5% 1/10W 0402 SMD

RES 47K OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 47K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2792
Res, 47K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2792
RES, 47K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 47K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2793
Res, 47K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2793
RES, 47K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD4702X 76AH2792
Product Name Resistors - Chip Resistor - Surface Mount Res, 47K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers