Panasonic Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4701X

Description
RES, 4K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2790
Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2790
RES, 4K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2791
Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2791
RES, 4K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2790
Product Name Res, 4K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details