Panasonic Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4642X

Description
RES, 46K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2787
Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2787
RES, 46K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2786
Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2786
RES, 46K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2787
Product Name Res, 46K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers