Panasonic Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4422X

Description
RES, 44K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2775
Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2775
RES, 44K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2774
Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2774
RES, 44K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2775
Product Name Res, 44K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details