Panasonic Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4121X

Description
RES, 4K12, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2749
Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2749
RES, 4K12, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2748
Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2748
RES, 4K12, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2749
Product Name Res, 4K12, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers