Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD3901X

Description
RES 3.9K OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 3.9K OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD3901X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD3901X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD3901X
RES 3.9K OHM 0.5% 1/10W 0402 SMD

RES 3.9K OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 3K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2731
Res, 3K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2731
RES, 3K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2730
Res, 3K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2730
RES, 3K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD3901X 76AH2731
Product Name Resistors - Chip Resistor - Surface Mount Res, 3K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details