Panasonic Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3831X

Description
RES, 3K83, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2725
Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2725
RES, 3K83, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2724
Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2724
RES, 3K83, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2725
Product Name Res, 3K83, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details