Panasonic Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3742X

Description
RES, 37K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2721
Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2721
RES, 37K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2720
Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2720
RES, 37K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2721
Product Name Res, 37K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details