Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD3300X

Description
RES 330 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 330 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD3300X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD3300X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD3300X
RES 330 OHM 0.5% 1/10W 0402 SMD

RES 330 OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 330R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2675
Res, 330R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2675
RES, 330R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2674
Res, 330R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2674
RES, 330R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD3300X 76AH2675
Product Name Resistors - Chip Resistor - Surface Mount Res, 330R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details