Panasonic Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3240X

Description
RES, 324R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 324R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2669
Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2669
RES, 324R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2668
Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2668
RES, 324R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2669
Product Name Res, 324R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details