Panasonic Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3000X

Description
RES, 300R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2645
Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2645
RES, 300R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2644
Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2644
RES, 300R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2645
Product Name Res, 300R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers