Panasonic Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2802X

Description
RES, 28K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2630
Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2630
RES, 28K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2631
Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2631
RES, 28K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2630
Product Name Res, 28K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers