Panasonic Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2611X

Description
RES, 2K61, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2604
Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2604
RES, 2K61, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K61, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2605
Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2605
RES, 2K61, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K61, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2604
Product Name Res, 2K61, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details