Panasonic Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2491X

Description
RES, 2K49, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2592
Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2592
RES, 2K49, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2593
Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2593
RES, 2K49, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2592
Product Name Res, 2K49, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details