Panasonic Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2321X

Description
RES, 2K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2569
Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2569
RES, 2K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2568
Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2568
RES, 2K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2569
Product Name Res, 2K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details