Panasonic Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2201X

Description
RES, 2K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2551
Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2551
RES, 2K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2550
Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2550
RES, 2K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD2201X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD2201X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD2201X
RES 2.2K OHM 0.5% 1/10W 0402 SMD

RES 2.2K OHM 0.5% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH2551 ERJ-U2RD2201X
Product Name Res, 2K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers