Panasonic Chip Resistor - Surface Mount ERJ-U2RD2150X

Description
RES 215 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 215 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD2150X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD2150X
Chip Resistor - Surface Mount ERJ-U2RD2150X
RES 215 OHM 0.5% 1/10W 0402 SMD

RES 215 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 215R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2542
Res, 215R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2542
RES, 215R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2543
Res, 215R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2543
RES, 215R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD2150X 76AH2542
Product Name Chip Resistor - Surface Mount Res, 215R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 215 ohms 215 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details