Panasonic Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2100X

Description
RES, 210R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 210R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2537
Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2537
RES, 210R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2536
Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2536
RES, 210R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2537
Product Name Res, 210R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details