Panasonic Chip Resistor - Surface Mount ERJ-U2RD1911X

Description
RES 1.91K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 1.91K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1911X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1911X
Chip Resistor - Surface Mount ERJ-U2RD1911X
RES 1.91K OHM 0.5% 1/10W 0402 SM

RES 1.91K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 1K91, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2514
Res, 1K91, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2514
RES, 1K91, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2515
Res, 1K91, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2515
RES, 1K91, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1911X 76AH2514
Product Name Chip Resistor - Surface Mount Res, 1K91, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1910 ohms 1910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details