Panasonic Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1872X

Description
RES, 18K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2511
Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2511
RES, 18K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2510
Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2510
RES, 18K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2511
Product Name Res, 18K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details