Panasonic 10W Resistor ERJ-U2RD1801X

Description
RES 1.8K OHM 0.5% 1/10W 0402 Product overview: ERJ-U2RD1801X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U2RD1801X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.8K OHM 0.5% 1/10W 0402 Product overview: ERJ-U2RD1801X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U2RD1801X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERJ-U2RD1801X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJ-U2RD1801X
10W Resistor 52-ERJ-U2RD1801X
RES 1.8K OHM 0.5% 1/10W 0402 Product overview: ERJ-U2RD1801X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U2RD1801X can be used for catalog matching and distributor lookup.

RES 1.8K OHM 0.5% 1/10W 0402 Product overview: ERJ-U2RD1801X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U2RD1801X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1016811-ERJ-U2RD1801X
Resistors - Chip Resistor - Surface Mount 1016811-ERJ-U2RD1801X
Win Source Part Number: 1016811-ERJ-U2RD1801 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U2R Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U2RD1801XTR,E RJU2RD1801X,10-ERJ-U 2RD1801XCT,10-ERJ-U2 RD1801XDKR Base Product Number: ERJ-U2

Win Source Part Number: 1016811-ERJ-U2RD1801X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U2R
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-U2RD1801XTR,ERJU2RD1801X,10-ERJ-U2RD1801XCT,10-ERJ-U2RD1801XDKR
Base Product Number: ERJ-U2

Buy Now Datasheet
Res, 1K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2497
Res, 1K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2497
RES, 1K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2496
Res, 1K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2496
RES, 1K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD1801X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD1801X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD1801X
RES 1.8K OHM 0.5% 1/10W 0402 SMD

RES 1.8K OHM 0.5% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-U2RD1801X 1016811-ERJ-U2RD1801X 76AH2497 ERJ-U2RD1801X
Product Name 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 1K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623036-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details