Panasonic Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1651X

Description
RES, 1K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2473
Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2473
RES, 1K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2472
Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2472
RES, 1K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2473
Product Name Res, 1K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers