Panasonic Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1580X

Description
RES, 158R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 158R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2452
Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2452
RES, 158R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2453
Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2453
RES, 158R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2452
Product Name Res, 158R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details