Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD1500X

Description
RES 150 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 150 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD1500X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD1500X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD1500X
RES 150 OHM 0.5% 1/10W 0402 SMD

RES 150 OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 150R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2440
Res, 150R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2440
RES, 150R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2441
Res, 150R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2441
RES, 150R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD1500X 76AH2440
Product Name Resistors - Chip Resistor - Surface Mount Res, 150R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details