Panasonic Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1431X

Description
RES, 1K43, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2430
Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2430
RES, 1K43, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2431
Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2431
RES, 1K43, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2430
Product Name Res, 1K43, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details