Panasonic Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1371X

Description
RES, 1K37, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2419
Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2419
RES, 1K37, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2418
Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2418
RES, 1K37, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2419
Product Name Res, 1K37, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers