Panasonic Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1182X

Description
RES, 11K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2378
Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2378
RES, 11K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2379
Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2379
RES, 11K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2378
Product Name Res, 11K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details