Panasonic Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1132X

Description
RES, 11K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2367
Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2367
RES, 11K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2366
Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2366
RES, 11K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2367
Product Name Res, 11K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details