Panasonic Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1100X

Description
RES, 110R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 110R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2357
Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2357
RES, 110R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2356
Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2356
RES, 110R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2357
Product Name Res, 110R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers