Panasonic Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1072X

Description
RES, 10K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2355
Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2355
RES, 10K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2354
Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2354
RES, 10K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2355
Product Name Res, 10K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers