Panasonic Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1022X

Description
RES, 10K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2343
Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2343
RES, 10K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2342
Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2342
RES, 10K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD1022X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1022X
Chip Resistor - Surface Mount ERJ-U2RD1022X
RES 10.2K OHM 0.5% 1/10W 0402 SM

RES 10.2K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2343 ERJ-U2RD1022X
Product Name Res, 10K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10200 ohms 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details