Panasonic Resistor, Thick Film, 6.8Mohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ685U

Description
RESISTOR, THICK FILM, 6.8MOHM, 5%, 2512; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.8MOHM, 5%, 2512; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.8Mohm, 5%, 2512; Resistance Panasonic - 05X5825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Mohm, 5%, 2512; Resistance Panasonic
05X5825
Resistor, Thick Film, 6.8Mohm, 5%, 2512; Resistance Panasonic 05X5825
RESISTOR, THICK FILM, 6.8MOHM, 5%, 2512; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8MOHM, 5%, 2512; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M8, 5%, 1W, 2512; Resistance Panasonic - 44X3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 5%, 1W, 2512; Resistance Panasonic
44X3628
Res, Thick Film, 6M8, 5%, 1W, 2512; Resistance Panasonic 44X3628
RES, THICK FILM, 6M8, 5%, 1W, 2512; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 6M8, 5%, 1W, 2512; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ685U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ685U
Chip Resistor - Surface Mount ERJ-U1TJ685U
RES 6.8 M OHM 5% 1W 2512 SMD

RES 6.8 M OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 05X5825 44X3628 ERJ-U1TJ685U
Product Name Resistor, Thick Film, 6.8Mohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 6M8, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6.80E6 ohms 6.80E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details