Panasonic Chip Resistor - Surface Mount ERJ-U1TJ474U

Description
RES 470K OHM 5% 1W 2512 SMD
Datasheet
Description
RES 470K OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ474U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ474U
Chip Resistor - Surface Mount ERJ-U1TJ474U
RES 470K OHM 5% 1W 2512 SMD

RES 470K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Panasonic - 44X3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Panasonic
44X3614
Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Panasonic 44X3614
RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 1W, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 470Kohm, 5%, 2512; Resistance Panasonic - 05X5796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 5%, 2512; Resistance Panasonic
05X5796
Resistor, Thick Film, 470Kohm, 5%, 2512; Resistance Panasonic 05X5796
RESISTOR, THICK FILM, 470KOHM, 5%, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 5%, 2512; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U1TJ474U 44X3614
Product Name Chip Resistor - Surface Mount Res, Thick Film, 470K, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details