Panasonic Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Panasonic ERJ-U1TJ3R9U

Description
RES, THICK FILM, 3R9, 5%, 1W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3R9, 5%, 1W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Panasonic - 44X3597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Panasonic
44X3597
Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Panasonic 44X3597
RES, THICK FILM, 3R9, 5%, 1W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 1W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 3.9Ohm, 5%, 2512; Resistance Panasonic - 05X5759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Ohm, 5%, 2512; Resistance Panasonic
05X5759
Resistor, Thick Film, 3.9Ohm, 5%, 2512; Resistance Panasonic 05X5759
RESISTOR, THICK FILM, 3.9OHM, 5%, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9OHM, 5%, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ3R9U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ3R9U
Chip Resistor - Surface Mount ERJ-U1TJ3R9U
RES 3.9 OHM 5% 1W 2512 SMD

RES 3.9 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 44X3597 05X5759 ERJ-U1TJ3R9U
Product Name Res, Thick Film, 3R9, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 3.9Ohm, 5%, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details