Panasonic Chip Resistor - Surface Mount ERJ-U1TJ391U

Description
RES 390 OHM 5% 1W 2512 SMD
Datasheet
Description
RES 390 OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ391U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ391U
Chip Resistor - Surface Mount ERJ-U1TJ391U
RES 390 OHM 5% 1W 2512 SMD

RES 390 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Panasonic - 44X3605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Panasonic
44X3605
Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Panasonic 44X3605
RES, THICK FILM, 390R, 5%, 1W, 2512; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 1W, 2512; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 390 Ohm, 5%, 2512; Resistance Panasonic - 05X5779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390 Ohm, 5%, 2512; Resistance Panasonic
05X5779
Resistor, Thick Film, 390 Ohm, 5%, 2512; Resistance Panasonic 05X5779
RESISTOR, THICK FILM, 390 OHM, 5%, 2512; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 390 OHM, 5%, 2512; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ391U 44X3605 05X5779
Product Name Chip Resistor - Surface Mount Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 390 Ohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details