Panasonic Resistor, Thick Film, 33Kohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ333U

Description
RESISTOR, THICK FILM, 33KOHM, 5%, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 33KOHM, 5%, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 33Kohm, 5%, 2512; Resistance Panasonic - 05X5769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Kohm, 5%, 2512; Resistance Panasonic
05X5769
Resistor, Thick Film, 33Kohm, 5%, 2512; Resistance Panasonic 05X5769
RESISTOR, THICK FILM, 33KOHM, 5%, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33KOHM, 5%, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Panasonic - 44X3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Panasonic
44X3601
Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Panasonic 44X3601
RES, THICK FILM, 33K, 5%, 1W, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 1W, 2512; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ333U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ333U
Chip Resistor - Surface Mount ERJ-U1TJ333U
RES 33K OHM 5% 1W 2512 SMD

RES 33K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 05X5769 44X3601 ERJ-U1TJ333U
Product Name Resistor, Thick Film, 33Kohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 33K, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details