Panasonic Resistor, Thick Film, 330 Ohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ331U

Description
RESISTOR, THICK FILM, 330 OHM, 5%, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 330 OHM, 5%, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 330 Ohm, 5%, 2512; Resistance Panasonic - 05X5767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 5%, 2512; Resistance Panasonic
05X5767
Resistor, Thick Film, 330 Ohm, 5%, 2512; Resistance Panasonic 05X5767
RESISTOR, THICK FILM, 330 OHM, 5%, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 330 OHM, 5%, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 5%, 1W, 2512; Resistance Panasonic - 44X3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 1W, 2512; Resistance Panasonic
44X3599
Res, Thick Film, 330R, 5%, 1W, 2512; Resistance Panasonic 44X3599
RES, THICK FILM, 330R, 5%, 1W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 1W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ331U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ331U
Chip Resistor - Surface Mount ERJ-U1TJ331U
RES 330 OHM 5% 1W 2512 SMD

RES 330 OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 05X5767 44X3599 ERJ-U1TJ331U
Product Name Resistor, Thick Film, 330 Ohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 330R, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details