Panasonic Resistor, Thick Film, 2.2Mohm, 5%, 2512; Resistance Panasonic ERJ-U1TJ225U

Description
RESISTOR, THICK FILM, 2.2MOHM, 5%, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.2MOHM, 5%, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.2Mohm, 5%, 2512; Resistance Panasonic - 05X5743 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Mohm, 5%, 2512; Resistance Panasonic
05X5743
Resistor, Thick Film, 2.2Mohm, 5%, 2512; Resistance Panasonic 05X5743
RESISTOR, THICK FILM, 2.2MOHM, 5%, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2MOHM, 5%, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M2, 5%, 1W, 2512; Resistance Panasonic - 44X3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 1W, 2512; Resistance Panasonic
44X3590
Res, Thick Film, 2M2, 5%, 1W, 2512; Resistance Panasonic 44X3590
RES, THICK FILM, 2M2, 5%, 1W, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 1W, 2512; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U1TJ225U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ225U
Chip Resistor - Surface Mount ERJ-U1TJ225U
RES 2.2 M OHM 5% 1W 2512 SMD

RES 2.2 M OHM 5% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 05X5743 44X3590 ERJ-U1TJ225U
Product Name Resistor, Thick Film, 2.2Mohm, 5%, 2512; Resistance Panasonic Res, Thick Film, 2M2, 5%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.20E6 ohms 2.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers