Panasonic Chip Resistor - Surface Mount ERJ-U1TJ223U

Description
RES 22K OHM 5% 1W 2512 SMD
Datasheet
Description
RES 22K OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ223U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ223U
Chip Resistor - Surface Mount ERJ-U1TJ223U
RES 22K OHM 5% 1W 2512 SMD

RES 22K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 22K, 5%, 1W, 2512; Resistance Panasonic - 44X3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 1W, 2512; Resistance Panasonic
44X3588
Res, Thick Film, 22K, 5%, 1W, 2512; Resistance Panasonic 44X3588
RES, THICK FILM, 22K, 5%, 1W, 2512; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 1W, 2512; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 22Kohm, 5%, 2512; Resistance Panasonic - 05X5741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Kohm, 5%, 2512; Resistance Panasonic
05X5741
Resistor, Thick Film, 22Kohm, 5%, 2512; Resistance Panasonic 05X5741
RESISTOR, THICK FILM, 22KOHM, 5%, 2512; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 22KOHM, 5%, 2512; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ223U 44X3588 05X5741
Product Name Chip Resistor - Surface Mount Res, Thick Film, 22K, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 22Kohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers