RES 1.3 OHM 5% 1W 2512 SMD
2512 anti-sulfurated resistor RoHS Compliant: Yes
2512 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U1TJ1R3U | 45X2199 |
| Product Name | Chip Resistor - Surface Mount | 2512 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512 |
| Resistance Range | 1.3 ohms | |
| Tolerance | 5 +/- % |