Panasonic Chip Resistor - Surface Mount ERJ-U1TJ182U

Description
RES 1.8K OHM 5% 1W 2512 SMD
Datasheet
Description
RES 1.8K OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ182U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ182U
Chip Resistor - Surface Mount ERJ-U1TJ182U
RES 1.8K OHM 5% 1W 2512 SMD

RES 1.8K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 1K8, 5%, 1W, 2512; Resistance Panasonic - 44X3580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 5%, 1W, 2512; Resistance Panasonic
44X3580
Res, Thick Film, 1K8, 5%, 1W, 2512; Resistance Panasonic 44X3580
RES, THICK FILM, 1K8, 5%, 1W, 2512; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K8, 5%, 1W, 2512; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.8Kohm, 5%, 2512; Resistance Panasonic - 05X5724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Kohm, 5%, 2512; Resistance Panasonic
05X5724
Resistor, Thick Film, 1.8Kohm, 5%, 2512; Resistance Panasonic 05X5724
RESISTOR, THICK FILM, 1.8KOHM, 5%, 2512; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8KOHM, 5%, 2512; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U1TJ182U 44X3580 05X5724
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1K8, 5%, 1W, 2512; Resistance Panasonic Resistor, Thick Film, 1.8Kohm, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details