RES, THICK FILM, 1M2, 5%, 1W, 2512; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
RESISTOR, THICK FILM, 1.2MOHM, 5%, 2512; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RES 1.2 M OHM 5% 1W 2512 SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 44X3571 | 05X5703 | ERJ-U1TJ125U |
| Product Name | Res, Thick Film, 1M2, 5%, 1W, 2512; Resistance Panasonic | Resistor, Thick Film, 1.2Mohm, 5%, 2512; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.20E6 ohms | 1.20E6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |