Panasonic Chip Resistor - Surface Mount ERJ-U1TJ104U

Description
RES 100K OHM 5% 1W 2512 SMD
Datasheet
Description
RES 100K OHM 5% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TJ104U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TJ104U
Chip Resistor - Surface Mount ERJ-U1TJ104U
RES 100K OHM 5% 1W 2512 SMD

RES 100K OHM 5% 1W 2512 SMD

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 1W, 2512; Resistance Panasonic - 44X3564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 1W, 2512; Resistance Panasonic
44X3564
Res, Thick Film, 100K, 5%, 1W, 2512; Resistance Panasonic 44X3564
RES, THICK FILM, 100K, 5%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 1W, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 100Kohm, 5%, 2512; Resistance Panasonic - 05X5689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100Kohm, 5%, 2512; Resistance Panasonic
05X5689
Resistor, Thick Film, 100Kohm, 5%, 2512; Resistance Panasonic 05X5689
RESISTOR, THICK FILM, 100KOHM, 5%, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 100KOHM, 5%, 2512; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U1TJ104U 44X3564
Product Name Chip Resistor - Surface Mount Res, Thick Film, 100K, 5%, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details