Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF9103U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5662 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5662
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5662
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 45X2182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
45X2182
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 45X2182
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 910 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5662
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 910 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details