Panasonic Chip Resistor - Surface Mount ERJ-U1TF82R0U

Description
RES 82 OHM 1% 1W 2512 SMD
Datasheet
Description
RES 82 OHM 1% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TF82R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TF82R0U
Chip Resistor - Surface Mount ERJ-U1TF82R0U
RES 82 OHM 1% 1W 2512 SMD

RES 82 OHM 1% 1W 2512 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Panasonic - 05X5628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Panasonic
05X5628
Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Panasonic 05X5628
RESISTOR, THICK FILM, 82OHM, 1%, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 82OHM, 1%, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82R, 1%, 1W, 2512; Resistance Panasonic - 44X3551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 1%, 1W, 2512; Resistance Panasonic
44X3551
Res, Thick Film, 82R, 1%, 1W, 2512; Resistance Panasonic 44X3551
RES, THICK FILM, 82R, 1%, 1W, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 82R, 1%, 1W, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U1TF82R0U 05X5628 44X3551
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 82R, 1%, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers