Panasonic Res, Thick Film, 820K, 1%, 1W, 2512; Resistance Panasonic ERJ-U1TF8203U

Description
RES, THICK FILM, 820K, 1%, 1W, 2512; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 820K, 1%, 1W, 2512; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 820K, 1%, 1W, 2512; Resistance Panasonic - 44X3555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 1W, 2512; Resistance Panasonic
44X3555
Res, Thick Film, 820K, 1%, 1W, 2512; Resistance Panasonic 44X3555
RES, THICK FILM, 820K, 1%, 1W, 2512; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 1W, 2512; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 820Kohm, 1%, 2512; Resistance Panasonic - 05X5633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820Kohm, 1%, 2512; Resistance Panasonic
05X5633
Resistor, Thick Film, 820Kohm, 1%, 2512; Resistance Panasonic 05X5633
RESISTOR, THICK FILM, 820KOHM, 1%, 2512; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 820KOHM, 1%, 2512; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1TF8203U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TF8203U
Chip Resistor - Surface Mount ERJ-U1TF8203U
RES 820K OHM 1% 1W 2512 SMD

RES 820K OHM 1% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X3555 ERJ-U1TF8203U
Product Name Res, Thick Film, 820K, 1%, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details